ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Manufacturer: ECS Inc.
Win Source Part Number: 917812-ECS-80-20-19A
Series: ECX-19A
Operating Temperature Range: -10°C ~ 70°C
Features: ±30ppm Crystal 20pF 2-SMD, No Lead
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8541.60.0050
Other Part Number: XC856DKR, ECS-80-20-19A, ECS802019ATR, XC856CT, XC856TR
8MHz ±30ppm Crystal 20pF 100 Ohms 2-SMD, No Lead
8MHz ±30ppm Crystal 20pF 100 Ohms 2-SMD, No Lead
| ECS Inc. International | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals |
| Product Number | ECS-80-20-19A-TR | 917812-ECS-80-20-19A-TR | XC856TR-ND | ECS-80-20-19A-TR |
| Product Name | Surface Mount Crystals | Oscillators - ECS-80-20-19A-TR | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | ||
| Frequency | 8 MHz | 8 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm |