ECS Inc. International Harddrives ECS-80-20-18-TR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Harddrives Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Harddrives Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harddrives - ECS-80-20-18-TR - Win Source Electronics
Laguna Hills, CA, United States
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Harddrives Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Harddrives
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 5kHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±40ppm
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number ECS-80-20-18-TR
Product Name Harddrives
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

APACER SEMI-WT SSD 2TB 2.5
Specs
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
SD Cards - 1448090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Sdhc
View Details