The ECS-3963 is a 3.3V SMD clock oscillator with a 3.2 x 5 mm footprint, operating from 1.000 to 125.000 MHz. It features a metal seam-welded package, HCMOS output with 30 pF load, and output symmetry of 40/60% or 45/55% with the T option. Supply voltage ranges from 2.7 to 3.6 VDC, with standard temperature operation from -10 to +70°C and extended range (-40 to +85°C) for the N option. Frequency stability options include ±25, ±50, or ±100 ppm. Rise and fall times are 5 ns, startup time is 10 ms, and it is RoHS compliant. The part includes a tri-state control with internal pullup on pin 1.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
XTAL OSC XO 64.0000MHZ HCMOS SMD
XTAL OSC XO 64.0000MHZ HCMOS SMD
64MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-3963-640-BN-TR | 50-ECS-3963-640-BN-TRDKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 64 MHz |