ECS-3961-400-AU-TR is a 5V SMD clock oscillator with a 3.2 x 5 mm footprint, operating at 40 MHz. It features HCMOS output with 30 pF load, 40/60% output symmetry, and rise and fall times of 5 ns. The device operates from -55°C to +125°C storage temperature with a frequency stability of ±100 ppm, and consumes 40 mA maximum at 125 MHz. The package is seam welded with a metal lid and includes a tri-state control with internal pullup. It is RoHS compliant and supplied in tape and reel packaging.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
40MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
40MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
40MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 40MHZ, HCMOS, SMD, 5X3.2MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | ECS-3961-400-AU-TR | XC1904TR-ND | 61AK1920 |
| Product Name | Surface Mount Oscillators | Oscillators | Oscillator, 40Mhz, Hcmos, Smd, 5X3.2Mm Rohs Compliant Ecs Inc International |
| Oscillator Type | XO | XO | |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS |
| Frequency | 40 MHz |