ECS Inc. International Surface Mount Oscillators ECS-3953M-800-BN-TR

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-3953M-BN is a 3.3V SMD clock oscillator with a 5 x 7 mm footprint, operating from -40°C to +85°C and offering ±50 ppm frequency stability across its 1.800 to 125.0 MHz range. It features HCMOS output with a 30 pF load, 45/55% output symmetry, and tri-state control compatible with +0.8V max (disable) and +2.2V min (enable). It is RoHS compliant and provides start-up times of 15 ms or less depending on frequency. The part includes a ground pin, output pin, and VDD pin, with a tri-state control pad for oscillation enable/disable.

Datasheet Summary
Powered by GS/AI

The ECS-3953M-BN is a 3.3V SMD clock oscillator with a 5 x 7 mm footprint, operating from -40°C to +85°C and offering ±50 ppm frequency stability across its 1.800 to 125.0 MHz range. It features HCMOS output with a 30 pF load, 45/55% output symmetry, and tri-state control compatible with +0.8V max (disable) and +2.2V min (enable). It is RoHS compliant and provides start-up times of 15 ms or less depending on frequency. The part includes a ground pin, output pin, and VDD pin, with a tri-state control pad for oscillation enable/disable.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-3953M-800-BN-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-3953M-800-BN-TR
Surface Mount Oscillators ECS-3953M-800-BN-TR
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC344DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC344DKR-ND
Oscillators XC344DKR-ND
80MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

80MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC344TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC344TR-ND
Oscillators XC344TR-ND
80MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

80MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC344CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC344CT-ND
Oscillators XC344CT-ND
80MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

80MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-3953M-800-BN-TR XC344DKR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.400-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Through Hole Oscillators - ECS-200X - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
Oscillators - X111-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECS-1633-240-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers