The ECS-3953M-BN is a 3.3V SMD clock oscillator with a 5 x 7 mm footprint, operating over -40 to +85°C, offering ±50 ppm frequency stability, and output symmetry of 45/55% at 50% VDD. It supports frequencies from 1.800 to 125.0 MHz, with HCMOS output driving up to 15 pF. The device includes a tri-state control function: oscillation inhibits at ≤0.8V on Pin #1 and activates at ≥2.2V. It is RoHS compliant and supports supply voltage tolerances of +2.97 to +3.63 V DC, with compatibility down to +3.0 V DC ±0.3 V.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
XTAL OSC XO 20MHZ 3.3V HCMOS SMD
XTAL OSC XO 20MHZ 3.3V HCMOS SMD
XTAL OSC XO 20MHZ 3.3V HCMOS SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-3953M-200-BN-T-TR | 50-ECS-3953M-200-BN-T-TRCT-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 20 MHz |