50MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 50.0000MHZ HCMOS SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | XC660TR-ND | ECS-3951C-500-TR |
| Product Name | Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 100 ppm |