The ECS-3525 is a 2.5V subminiature SMD clock oscillator with a 3.2 x 5.0 mm footprint, operating from 1.544 to 125.00 MHz, and offering frequency stability options of ±100, ±50, or ±25 ppm. It supports an extended temperature range of -40 to +85 °C with the N option, and has HCMOS output with a 30 pF load. Input current varies by frequency: 7 to 8 mA for 10.000-34.999 MHz, 15 to 20 mA for 35.000-49.999 MHz, and 25 to 30 mA for 50.000-125.000 MHz. Output symmetry is 40/60 or 45/55, rise and fall times are 5 to 6 ns, and startup time is 10 ms. The device is RoHS compliant, has MSL 1, and uses a 4-pin package with tri-state control on pin 1. Supply voltage ranges from 2.25 to 2.75 VDC.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
24MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-3525-240-B-TR | XC1053DKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 24 MHz |