The ECS-3225SMV is a miniature SMD HCMOS crystal oscillator with MultiVolt™ capability, operating from 1.62 to 3.63 V and offering a frequency stability of ±10 ppm. It is available in a 3.2 x 2.5 x 1.2 mm ceramic package and supports frequencies from 8.000 to 60.000 MHz, with the 8.000 MHz variant specified. The oscillator has a CMOS output load of 15 pF, a rise and fall time of 5 ns, and a start-up time of 10 ms. Operating temperature range is -40 to +105°C, with a standby current of 10 µA and a supply current of 6 to 10 mA. It includes a tri-state function and is RoHS compliant. The part meets MSL 1 and uses gold lead finish.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
8MHz XO (Standard) CMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-3225SMV-080-FP-TR | ECS-3225SMV-080-FP-TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 8 MHz |