The ECS-3225Q is a miniature AEC-Q200 qualified SMD HCMOS oscillator in a 3.2 x 2.5 x 0.9 mm ceramic package, designed for automotive, industrial, and IoT applications. It operates from -40°C to +125°C with frequency stability options of ±50 ppm (BS) or ±30 ppm (DP), supports supply voltages of +1.8 V, +2.5 V, or +3.3 V, and offers frequencies from 0.750 MHz to 50.000 MHz. The output is HCMOS with a 15 pF load, rise and fall times of 10 ns max, and a 45/55% duty cycle. Current consumption ranges from 2.5 mA to 19 mA depending on voltage and frequency. It includes a tri-state function, is RoHS compliant, and has a storage temperature range of -55°C to +125°C.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-3225Q |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 0.7500 to 50 MHz |