The ECS-3225MVLC is a miniature SMD CMOS crystal oscillator with MultiVolt™ capability, operating from 1.6 to 3.6 V and designed for low-power applications such as IoT and LoRaWAN. It has a 3.2 x 2.5 x 1.0 mm ceramic package and operates over a temperature range of -40 to +85 °C. The oscillator supports frequencies including 24.576 MHz, with frequency stability of ±25 ppm including initial tolerance, temperature, supply voltage, and load variations. Current consumption is specified up to 2.8 mA at 2.5 V for frequencies up to 40 MHz. Phase jitter is 150 fs from 12 kHz to 20 MHz at 50 MHz, and standby current is 10 µA. The part features a tri-state enable function, 45/55% duty cycle, and complies with MSL 1 soldering requirements.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
24.576MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
24.576MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
24.576MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-3225MVLC-245.7-CN-TR | 50-ECS-3225MVLC-245.7-CN-TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 24.58 MHz |