The ECS-3225MVLC is a miniature SMD CMOS crystal oscillator with MultiVolt® capability, operating from 1.6 to 3.6 V and designed for low-power applications. It features a 3.2 × 2.5 × 1.0 mm ceramic package and a frequency range of 1.000 to 75.000 MHz. Frequency stability is ±25 ppm over -40 to +85 °C. Maximum current consumption is 2.4 mA at 1.8 V for frequencies ≤20 MHz and 3.0 mA at 3.3 V for frequencies ≤50 MHz, with a standby current of 10 µA. Rise and fall time is 7 ns, and phase jitter is 150 fs (12 kHz to 20 MHz at 50 MHz). Frequency aging is ±3 ppm over the first year at +25 °C. The device includes an enable/disable function with 150 µs response time and complies with MSL 1 and lead-free solder profiles up to 260 °C.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
24MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-3225MVLC-240-CN-TR | 50-ECS-3225MVLC-240-CN-TRDKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 24 MHz |