The ECS-3225MV is a miniature SMD HCMOS crystal oscillator with MultiVolt™ capability operating from 1.62 to 3.63 V, housed in a 3.2 x 2.5 x 1.2 mm ceramic package. It supports frequencies from 1.8432 to 160.00 MHz, with frequency stability of ±50 ppm for the BN option, and operates over a temperature range of -40 to +85°C. Output load is 15 pF CMOS, with rise and fall times of 7 ns, and a start-up time of 10 ms. Standby current is 10 µA, and phase jitter is 1 ps from 12 kHz to 20 MHz. The device is RoHS compliant, features a tri-state function, and uses an Au finish with MSL 1 rating.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
24MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 24MHZ/HCMOS/SMD, 3.2Mm x 2.5MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | ECS-3225MV-240-CN-TR3 | 50-ECS-3225MV-240-CN-TR3DKR-ND | 57AK3065 |
| Product Name | Surface Mount Oscillators | Oscillators | Oscillator, 24Mhz/hcmos/smd, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International |
| Oscillator Type | XO | XO | |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | RoHS | RoHS | |
| Frequency | 24 MHz |