The ECS-2520SMVQ is a miniature SMD HCMOS crystal oscillator with Multi Volt™ capability across 1.62 to 3.63 V, designed for automotive, industrial, and IoT applications. It features a 2.5 x 2.0 x 1.0 mm ceramic package, operates over -40 to +125°C with a frequency stability of ±20 ppm, and supports frequencies from 8.000 to 60.000 MHz. The output load is 15 pF, with rise and fall times of 3 ns, start-up time of 10 ms, and standby current of 10 µA. It is AEC-Q200 qualified and includes a tri-state function. Phase jitter from 12 kHz to 20 MHz is 0.362 to 0.5 ps.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-2520SMVQ |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 8 to 60 MHz |