ECS Inc. International Surface Mount Oscillators ECS-2520SMV-080-FP-TR

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2520SMV is a miniature SMD HCMOS crystal oscillator with a 2.5 × 2.0 × 1.0 mm ceramic package, designed for low-power portable, industrial, and IoT applications. It operates from 1.62 to 3.63 V and supports frequencies from 8.000 to 60.000 MHz, with frequency stability of ±5 or ±10 ppm over the extended temperature range of -40 to +105°C. The output is CMOS-compatible with a 15 pF load, a rise and fall time of 3 ns, and a duty cycle of 45/55% at half Vdd. It includes a tri-state control function, standby current of 10 µA, and operates with a start-up time of 10 ms. The device is RoHS compliant and features an 8.000 MHz variant with a defined solder profile of +260°C ±5°C for up to 10 seconds with a maximum of two cycles.

Datasheet Summary
Powered by GS/AI

The ECS-2520SMV is a miniature SMD HCMOS crystal oscillator with a 2.5 × 2.0 × 1.0 mm ceramic package, designed for low-power portable, industrial, and IoT applications. It operates from 1.62 to 3.63 V and supports frequencies from 8.000 to 60.000 MHz, with frequency stability of ±5 or ±10 ppm over the extended temperature range of -40 to +105°C. The output is CMOS-compatible with a 15 pF load, a rise and fall time of 3 ns, and a duty cycle of 45/55% at half Vdd. It includes a tri-state control function, standby current of 10 µA, and operates with a start-up time of 10 ms. The device is RoHS compliant and features an 8.000 MHz variant with a defined solder profile of +260°C ±5°C for up to 10 seconds with a maximum of two cycles.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2520SMV-080-FP-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2520SMV-080-FP-TR
Surface Mount Oscillators ECS-2520SMV-080-FP-TR
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECS-2520SMV-080-FP-TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2520SMV-080-FP-TR ECS-2520SMV-080-FP-TR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 50-ECS-2100AX-020-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-100.000-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
3 suppliers
Oscillators - XC315-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers