The ECS-2520S is a miniature SMD HCMOS crystal oscillator with a 2.5 x 2.0 x 0.9 mm ceramic package, designed for wireless and IoT applications requiring high stability. It operates from -40°C to +85°C with frequency stability of ±10 ppm over temperature, supply voltage, and aging. The device supports supply voltages of +1.8V, +2.5V, +3.0V, or +3.3V DC, with a frequency of 12.000 MHz, 7 mA current consumption, and 10 µA standby current. Output is HCMOS with 15 pF load, 5 ns rise/fall time, and 45/55% duty cycle. It includes a tri-state function and meets RoHS compliance. The part is surface mounted with a 2.5 x 2.0 mm footprint and includes an operational start-up time of 10 ms.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
12MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2520S33-120-EN-TR | ECS-2520S33-120-EN-TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 12 MHz |