The ECS-2520MV is a miniature SMD HCMOS crystal oscillator with MultiVolt capability, operating from 1.6 to 3.6 V. It features a 2.5 x 2.0 x 0.8 mm ceramic package and supports frequencies from 0.750 to 160.000 MHz. Frequency stability is ±50 ppm over the operating temperature range of -40 to +85°C. Output load is 15 pF, with rise and fall times of 7 ns maximum. Start-up time is 5 ms, standby current is 10 µA, and phase jitter is 1 ps from 12 kHz to 5 MHz. The device is RoHS compliant, has a storage temperature range of -55 to +125°C, and supports tri-state functionality via pin 1. Power consumption varies with frequency and supply voltage, up to 40 mA at 160 MHz.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-2520MV |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 0.7500 to 160 MHz |