The ECS-2520MV is a miniature SMD HCMOS oscillator with MultiVolt® capability, operating from 1.6 to 3.6 V and housed in a 2.5 x 2.0 x 0.8 mm ceramic package. It supports frequencies up to 160 MHz, with a frequency stability of ±50 ppm over the operating temperature range of -40 to +85°C. The output is CMOS with a 15 pF load, exhibits a rise and fall time of 7 ns, and consumes a maximum of 8.0 mA at 3.0 V and 50 MHz. Standby current is 10 µA, and phase jitter is 1 ps from 12 kHz to 5 MHz. The device is RoHS compliant, features a tri-state function, and meets MSL 1 soldering requirements with gold lead finish.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
XTAL OSC XO 26.0000MHZ CMOS SMD
XTAL OSC XO 26.0000MHZ CMOS SMD
XTAL OSC XO 26.0000MHZ CMOS SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2520MV-260-CM-TR | 50-ECS-2520MV-260-CM-TRDKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 26 MHz |