The ECS-2520MV is a miniature SMD HCMOS oscillator with MultiVolt capability operating from 1.6 to 3.6 V, in a 2.5 x 2.0 x 0.8 mm ceramic package. It supports frequencies from 0.750 to 160.000 MHz, with frequency stability of ±50 ppm over -40 to +85 °C. Output load is 15 pF, rise and fall times are 7 ns maximum, and startup time is 5 ms. Standby current is 10 µA, and phase jitter is 1 ps from 12 kHz to 5 MHz. It is RoHS compliant with MSL 1 rating and gold lead finish. The part is designed for LoRa WAN, IoT, and low-power portable applications.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
XTAL OSC XO 20.0000MHZ CMOS SMD
XTAL OSC XO 20.0000MHZ CMOS SMD
XTAL OSC XO 20.0000MHZ CMOS SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2520MV-200-BM-TR | 50-ECS-2520MV-200-BM-TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 20 MHz |