The ECS-2333 is a subminiature SMD clock oscillator operating at 3.3V, designed for high-density applications. It features a 3.2 x 2.5 mm footprint, operates from 1.000 to 95.000 MHz, and supports frequency stability options of ±100, ±50, or ±25 ppm. Operating temperature range is -10°C to +70°C, with an extended -40°C to +85°C option. Supply voltage ranges from 2.97 to 3.63 VDC. Output is HCMOS with output current varying from 5 to 24 mA depending on frequency, and output symmetry is 45/55% by default. Standby current is 10 μA when pin 1 is at VIL. Rise and fall times are 10 ns, and disable/enable delays are 150 ns and 10 ms respectively. The device is PbFree/RoHS compliant.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-2333 |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 1 to 95 MHz |