The ECS-2333 is a subminiature SMD clock oscillator operating at 3.3 V with a frequency range of 1.000 to 95.000 MHz, housed in a 3.2 x 2.5 mm footprint. It features HCMOS output with output symmetry of 45/55 %, supply voltage tolerance of 2.97 to 3.63 VDC, and operating temperature range of -10 to +70 °C. Frequency stability options include ±25, ±50, or ±100 ppm. Current consumption varies from 5 mA at 0.75-20.0 MHz to 24 mA at 60.1-95.0 MHz. Standby current is 10 µA when pin 1 is low. Rise and fall times are 10 ns, with CMOS output load of 15 pF. The device is RoHS compliant and packaged in a tape and reel format.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2333-250-BN-TR | XC3035TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 25 MHz |