Manufacturer: ECS Inc.
Win Source Part Number: 870070-ECS-10.7-7.5B
Operating Temperature Range: -20°C ~ 70°C
Features: Center Monolithic Crystal Filter Through Hole 2.5dB
Package: HC-49/U
Package: Bulk
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8541.60.0010
Other Part Number: ECS10.77.5B, X702
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 870070-ECS-10.7-7.5B |
| Product Name | Unclassified - ECS-10.7-7.5B |