ECOPTIK (CHANGCHUN) LTD Visible Dome

Description
BRD Optical transparent glass dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance <±2µm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does not distort. BRD Optical Dome, the optical properties are unique, which produced by the optical technology of optical grinding and polishing. BRD Optical large clear dome lens mainly are hemisphere, hyper-hemisphere and customized designing. Whether it is visible dome, UV dome or IR dome, BRD Dome has been confirmed in the international market. BRD dome is found in areas such as defense technology, weather monitoring and optical imaging. Specification Of Optical Glass Dome1, Substrate: Visible material-------Optic al glass (Schott N-BK7, N-BK10, WG295,N-K5,etc.)2, Dimension: 10mm-350mm3, Thickness: 1mm-10mm4, Surface Quality: 60/40, 40/20, 20/105, Surface fringe: 10(5)-3(0.5)6, Coating: Antireflection (AR) Coating7, Strengthened via heat treatment (tempering)
Description
BRD Optical transparent glass dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance <±2µm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does not distort. BRD Optical Dome, the optical properties are unique, which produced by the optical technology of optical grinding and polishing. BRD Optical large clear dome lens mainly are hemisphere, hyper-hemisphere and customized designing. Whether it is visible dome, UV dome or IR dome, BRD Dome has been confirmed in the international market. BRD dome is found in areas such as defense technology, weather monitoring and optical imaging. Specification Of Optical Glass Dome1, Substrate: Visible material-------Optic al glass (Schott N-BK7, N-BK10, WG295,N-K5,etc.)2, Dimension: 10mm-350mm3, Thickness: 1mm-10mm4, Surface Quality: 60/40, 40/20, 20/105, Surface fringe: 10(5)-3(0.5)6, Coating: Antireflection (AR) Coating7, Strengthened via heat treatment (tempering)

Suppliers

Company
Product
Description
Supplier Links
Visible Dome -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Visible Dome
Visible Dome
BRD Optical transparent glass dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance <±2µm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does not distort. BRD Optical Dome, the optical properties are unique, which produced by the optical technology of optical grinding and polishing. BRD Optical large clear dome lens mainly are hemisphere, hyper-hemisphere and customized designing. Whether it is visible dome, UV dome or IR dome, BRD Dome has been confirmed in the international market. BRD dome is found in areas such as defense technology, weather monitoring and optical imaging. Specification Of Optical Glass Dome1, Substrate: Visible material-------Optic al glass (Schott N-BK7, N-BK10, WG295,N-K5,etc.)2, Dimension: 10mm-350mm3, Thickness: 1mm-10mm4, Surface Quality: 60/40, 40/20, 20/105, Surface fringe: 10(5)-3(0.5)6, Coating: Antireflection (AR) Coating7, Strengthened via heat treatment (tempering)

BRD Optical transparent glass dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance <±2µm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does not distort. BRD Optical Dome, the optical properties are unique, which produced by the optical technology of optical grinding and polishing. BRD Optical large clear dome lens mainly are hemisphere, hyper-hemisphere and customized designing. Whether it is visible dome, UV dome or IR dome, BRD Dome has been confirmed in the international market. BRD dome is found in areas such as defense technology, weather monitoring and optical imaging. Specification Of Optical Glass Dome1, Substrate: Visible material-------Optical glass (Schott N-BK7, N-BK10, WG295,N-K5,etc.)2, Dimension: 10mm-350mm3, Thickness: 1mm-10mm4, Surface Quality: 60/40, 40/20, 20/105, Surface fringe: 10(5)-3(0.5)6, Coating: Antireflection (AR) Coating7, Strengthened via heat treatment (tempering)

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Lenses
Product Name Visible Dome
Lens Type Dome
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
Positive Fresnel Lense - SC 934 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 336 mm (13.25 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-127-R133-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature -13.33 mm (-0.5249 inch)
View Details