ECOPTIK (CHANGCHUN) LTD Ultraviolet (UV) Dome

Description
BRD Optical dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance <±2µm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does not distort. BRD Dome, the optical properties are unique, which produced by the optical technology of optical grinding and polishing. BRD Dome lens mainly are hemisphere, hyper-hemisphere and customized designing. Whether it is visible dome, UV dome or IR dome, BRD Optical Dome has been confirmed in the international market. BRD dome is found in areas such as defense technology, weather monitoring and optical imaging. Specification Of Ultraviolet (UV) Dome1, Substrate: UV material (fused silica JGS1, Borosilicate glass)2, Dimension: 10mm-350mm3, Thickness: 1mm-10mm4, Surface Quality: 60/40, 40/20, 20/105, Surface fringe: 10(5)-3(0.5)6, Coating: Antireflection (AR) Coating7, Strengthened via heat treatment (tempering)
Description
BRD Optical dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance <±2µm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does not distort. BRD Dome, the optical properties are unique, which produced by the optical technology of optical grinding and polishing. BRD Dome lens mainly are hemisphere, hyper-hemisphere and customized designing. Whether it is visible dome, UV dome or IR dome, BRD Optical Dome has been confirmed in the international market. BRD dome is found in areas such as defense technology, weather monitoring and optical imaging. Specification Of Ultraviolet (UV) Dome1, Substrate: UV material (fused silica JGS1, Borosilicate glass)2, Dimension: 10mm-350mm3, Thickness: 1mm-10mm4, Surface Quality: 60/40, 40/20, 20/105, Surface fringe: 10(5)-3(0.5)6, Coating: Antireflection (AR) Coating7, Strengthened via heat treatment (tempering)

Suppliers

Company
Product
Description
Supplier Links
Ultraviolet (UV) Dome -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Ultraviolet (UV) Dome
Ultraviolet (UV) Dome
BRD Optical dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance <±2µm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does not distort. BRD Dome, the optical properties are unique, which produced by the optical technology of optical grinding and polishing. BRD Dome lens mainly are hemisphere, hyper-hemisphere and customized designing. Whether it is visible dome, UV dome or IR dome, BRD Optical Dome has been confirmed in the international market. BRD dome is found in areas such as defense technology, weather monitoring and optical imaging. Specification Of Ultraviolet (UV) Dome1, Substrate: UV material (fused silica JGS1, Borosilicate glass)2, Dimension: 10mm-350mm3, Thickness: 1mm-10mm4, Surface Quality: 60/40, 40/20, 20/105, Surface fringe: 10(5)-3(0.5)6, Coating: Antireflection (AR) Coating7, Strengthened via heat treatment (tempering)

BRD Optical dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance <±2µm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does not distort. BRD Dome, the optical properties are unique, which produced by the optical technology of optical grinding and polishing. BRD Dome lens mainly are hemisphere, hyper-hemisphere and customized designing. Whether it is visible dome, UV dome or IR dome, BRD Optical Dome has been confirmed in the international market. BRD dome is found in areas such as defense technology, weather monitoring and optical imaging. Specification Of Ultraviolet (UV) Dome1, Substrate: UV material (fused silica JGS1, Borosilicate glass)2, Dimension: 10mm-350mm3, Thickness: 1mm-10mm4, Surface Quality: 60/40, 40/20, 20/105, Surface fringe: 10(5)-3(0.5)6, Coating: Antireflection (AR) Coating7, Strengthened via heat treatment (tempering)

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Lenses
Product Name Ultraviolet (UV) Dome
Lens Type Dome
Unlock Full Specs
to access all available technical data

Similar Products

Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Positive Fresnel Lense - SC 248 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 152 mm (5.97 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Convex Lenses - LBX-254-R1543-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 154 mm (6.08 inch)
View Details