ECOPTIK (CHANGCHUN) LTD Silicon (Si)

Description
Monocrystalline silicon is an infrared optical material with excellent comprehensive cost performance. Optical grade Czochralski silicon (OCZ-Si) as a transmission grade material is widely used in the mid-infrared (3-5um) band, and the infrared transmittance exceeds 50%. Zone-melted monocrystalline silicon can be used in a wider band (1-14um), and high-purity zone-melted monocrystalline silicon (HPFZ-Si) can even be used in the far-infrared band (greater than 30um). The choice of silicon type depends on the wavelength range, component thickness and specific application.
Description
Monocrystalline silicon is an infrared optical material with excellent comprehensive cost performance. Optical grade Czochralski silicon (OCZ-Si) as a transmission grade material is widely used in the mid-infrared (3-5um) band, and the infrared transmittance exceeds 50%. Zone-melted monocrystalline silicon can be used in a wider band (1-14um), and high-purity zone-melted monocrystalline silicon (HPFZ-Si) can even be used in the far-infrared band (greater than 30um). The choice of silicon type depends on the wavelength range, component thickness and specific application.

Suppliers

Company
Product
Description
Supplier Links
Silicon (Si) -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Silicon (Si)
Silicon (Si)
Monocrystalline silicon is an infrared optical material with excellent comprehensive cost performance. Optical grade Czochralski silicon (OCZ-Si) as a transmission grade material is widely used in the mid-infrared (3-5um) band, and the infrared transmittance exceeds 50%. Zone-melted monocrystalline silicon can be used in a wider band (1-14um), and high-purity zone-melted monocrystalline silicon (HPFZ-Si) can even be used in the far-infrared band (greater than 30um). The choice of silicon type depends on the wavelength range, component thickness and specific application.

Monocrystalline silicon is an infrared optical material with excellent comprehensive cost performance. Optical grade Czochralski silicon (OCZ-Si) as a transmission grade material is widely used in the mid-infrared (3-5um) band, and the infrared transmittance exceeds 50%. Zone-melted monocrystalline silicon can be used in a wider band (1-14um), and high-purity zone-melted monocrystalline silicon (HPFZ-Si) can even be used in the far-infrared band (greater than 30um). The choice of silicon type depends on the wavelength range, component thickness and specific application.

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Lenses
Product Name Silicon (Si)
Lens Application Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Positive Fresnel Lense - SC 259 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 18.3 mm (0.7205 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Cylindrical Lenses - CLPC-508-254-R775-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details