ECOPTIK (CHANGCHUN) LTD Scanning Mirror

Description
The scanning mirror applications include ultra-high dynamic, low inertia scanning mirrors for laser processing, streak cameras, LIDAR, security, sensing and targeting applications, where the enhanced flexural strength, homogeneity, high resonant frequencies, ultra-low inertia, and optical surface quality are key. The scanning mirror is light weight rectangular mirrors that used for high speed two-axis laser scanning system. The dimensions for each mirror have been calculated accordingly with the laser beam size. The mirror has high reflectivity of 99.5% or above. The scanning mirror usually mounted on to a galvanometer for scanning purposes. For two axis scan mirror, commonly the Y mirror has a bigger size compared with the X mirror. This is due to the fact that the X mirror is used to scan the Y mirror rather than the object directly.
Description
The scanning mirror applications include ultra-high dynamic, low inertia scanning mirrors for laser processing, streak cameras, LIDAR, security, sensing and targeting applications, where the enhanced flexural strength, homogeneity, high resonant frequencies, ultra-low inertia, and optical surface quality are key. The scanning mirror is light weight rectangular mirrors that used for high speed two-axis laser scanning system. The dimensions for each mirror have been calculated accordingly with the laser beam size. The mirror has high reflectivity of 99.5% or above. The scanning mirror usually mounted on to a galvanometer for scanning purposes. For two axis scan mirror, commonly the Y mirror has a bigger size compared with the X mirror. This is due to the fact that the X mirror is used to scan the Y mirror rather than the object directly.

Suppliers

Company
Product
Description
Supplier Links
Scanning Mirror -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Scanning Mirror
Scanning Mirror
The scanning mirror applications include ultra-high dynamic, low inertia scanning mirrors for laser processing, streak cameras, LIDAR, security, sensing and targeting applications, where the enhanced flexural strength, homogeneity, high resonant frequencies, ultra-low inertia, and optical surface quality are key. The scanning mirror is light weight rectangular mirrors that used for high speed two-axis laser scanning system. The dimensions for each mirror have been calculated accordingly with the laser beam size. The mirror has high reflectivity of 99.5% or above. The scanning mirror usually mounted on to a galvanometer for scanning purposes. For two axis scan mirror, commonly the Y mirror has a bigger size compared with the X mirror. This is due to the fact that the X mirror is used to scan the Y mirror rather than the object directly.

The scanning mirror applications include ultra-high dynamic, low inertia scanning mirrors for laser processing, streak cameras, LIDAR, security, sensing and targeting applications, where the enhanced flexural strength, homogeneity, high resonant frequencies, ultra-low inertia, and optical surface quality are key.

The scanning mirror is light weight rectangular mirrors that used for high speed two-axis laser scanning system. The dimensions for each mirror have been calculated accordingly with the laser beam size. The mirror has high reflectivity of 99.5% or above. The scanning mirror usually mounted on to a galvanometer for scanning purposes. For two axis scan mirror, commonly the Y mirror has a bigger size compared with the X mirror. This is due to the fact that the X mirror is used to scan the Y mirror rather than the object directly.

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Mirrors
Product Name Scanning Mirror
Mirror Types Laser Mirror
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Mirror Materials BK7 Glass; Fused Silica; Silica
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Rectangular Mirrors - MIRR-254-127-063-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 to 25.4 mm (0.5000 to 1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Broadband SuperMirror, 0-45 deg. AOI, 25.4 mm, R>99.9%, 485-700 nm - 10CM00SB.1 - Newport MKS
Specs
Wavelength Range 485 to 700 nm (4850 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details