ECOPTIK (CHANGCHUN) LTD Rod Lens

Description
Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. optical glass and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications. The optical rod lens is primarily used to change the design requirements for imaging size. For example, converting a spot into a line spot, or changing the height of the image without changing the image width. Can be applied to linear detector illumination, barcode scanning, holographic illumination, optical information processing, computer, laser emission. Also, cylindrical lens is used in high-power laser systems and synchrotron beam lines. At the same time, the requirements for rod lens parts are becoming higher and higher, especially in the high-power laser cavity and long-distance line interferometers. Such as high precision test instruments and devices. As a professional optical manufacturer, BRD Optical has these equipment's. The cross-sectional refractive index is parabolically shaped and has a self-focusing effect on the beam, which can be used on an optical lens collimated by the fiber.
Description
Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. optical glass and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications. The optical rod lens is primarily used to change the design requirements for imaging size. For example, converting a spot into a line spot, or changing the height of the image without changing the image width. Can be applied to linear detector illumination, barcode scanning, holographic illumination, optical information processing, computer, laser emission. Also, cylindrical lens is used in high-power laser systems and synchrotron beam lines. At the same time, the requirements for rod lens parts are becoming higher and higher, especially in the high-power laser cavity and long-distance line interferometers. Such as high precision test instruments and devices. As a professional optical manufacturer, BRD Optical has these equipment's. The cross-sectional refractive index is parabolically shaped and has a self-focusing effect on the beam, which can be used on an optical lens collimated by the fiber.

Suppliers

Company
Product
Description
Supplier Links
Rod Lens -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Rod Lens
Rod Lens
Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. optical glass and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications. The optical rod lens is primarily used to change the design requirements for imaging size. For example, converting a spot into a line spot, or changing the height of the image without changing the image width. Can be applied to linear detector illumination, barcode scanning, holographic illumination, optical information processing, computer, laser emission. Also, cylindrical lens is used in high-power laser systems and synchrotron beam lines. At the same time, the requirements for rod lens parts are becoming higher and higher, especially in the high-power laser cavity and long-distance line interferometers. Such as high precision test instruments and devices. As a professional optical manufacturer, BRD Optical has these equipment's. The cross-sectional refractive index is parabolically shaped and has a self-focusing effect on the beam, which can be used on an optical lens collimated by the fiber.

Rod Lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod lens will be focused into a line. optical glass and UV Fused Silica substrates are available for a variety of UV, Visible and NIR applications.

The optical rod lens is primarily used to change the design requirements for imaging size. For example, converting a spot into a line spot, or changing the height of the image without changing the image width. Can be applied to linear detector illumination, barcode scanning, holographic illumination, optical information processing, computer, laser emission. Also, cylindrical lens is used in high-power laser systems and synchrotron beam lines. At the same time, the requirements for rod lens parts are becoming higher and higher, especially in the high-power laser cavity and long-distance line interferometers. Such as high precision test instruments and devices. As a professional optical manufacturer, BRD Optical has these equipment's. The cross-sectional refractive index is parabolically shaped and has a self-focusing effect on the beam, which can be used on an optical lens collimated by the fiber.

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Lenses
Product Name Rod Lens
Lens Type Cylindrical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-508-R1380-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details