ECOPTIK (CHANGCHUN) LTD Powell Prism

Description
The Powell lens is a quantum leap forward in line generator performance over the simple cylinder lens. A cylinder lens produces a poorly illuminated line, one limited by the non-uniform, Gaussian laser beam. The Powell lens' rounded roof is in fact a complex two-dimensional aspheric curve that generates a tremendous amount of spherical aberration that redistributes the light along the line; decreasing the light in the central area while increasing the light level at the line's ends. The result is a very uniformly illuminated line used in all manner of machine vision applications; from bio-medical and automobile assembly to chocolate chip cookie production. Description Of Powell Prism Powell prism (also known as laser linear generator lens) is an optical marking prism, which can be optimized for the input of laser beam with the diameter of 0.8mm. Powell optical prism makes the laser beam can be optimized into a straight line with uniform optical density, good stability and good linearity after passing through. Different from the cylindrical lens which produces the characteristics of central hot spot and faded edge gaussian beam, it can eliminate the distribution of central hot spot and faded edge of gaussian beam and form a straight line with uniform energy distribution. The full fan Angle ranges from 1° to 120°. The standard specifications are 5°, 10°, 20°, 30°, 40°, 45°, 50°, 60°, 70°, 80°, 90°, 110° and 120°.Gaussian laser beam by ordinary cylindrical lens, produces the uneven distribution of straight line, and Powell at the top of the prism is complex two-dimensional aspheric surface, through laser will produce a large number of spherical aberration, light path is redistributed, reduce the light of the central region, increase the edge of the light, to form a uniform line, suitable for all kinds of biological medicine, automobile assembly, food processing and machine vision applications. Used for positioning, laser marking machine, processing marking positioning, marking the building target, laser scanning system, measuring equipment. For a variety of machine vision applications; From biomedical to automotive assembly to chocolate chip cookie production; Mobile phone all kinds of online detection, aircraft military applications, ship plant.
Description
The Powell lens is a quantum leap forward in line generator performance over the simple cylinder lens. A cylinder lens produces a poorly illuminated line, one limited by the non-uniform, Gaussian laser beam. The Powell lens' rounded roof is in fact a complex two-dimensional aspheric curve that generates a tremendous amount of spherical aberration that redistributes the light along the line; decreasing the light in the central area while increasing the light level at the line's ends. The result is a very uniformly illuminated line used in all manner of machine vision applications; from bio-medical and automobile assembly to chocolate chip cookie production. Description Of Powell Prism Powell prism (also known as laser linear generator lens) is an optical marking prism, which can be optimized for the input of laser beam with the diameter of 0.8mm. Powell optical prism makes the laser beam can be optimized into a straight line with uniform optical density, good stability and good linearity after passing through. Different from the cylindrical lens which produces the characteristics of central hot spot and faded edge gaussian beam, it can eliminate the distribution of central hot spot and faded edge of gaussian beam and form a straight line with uniform energy distribution. The full fan Angle ranges from 1° to 120°. The standard specifications are 5°, 10°, 20°, 30°, 40°, 45°, 50°, 60°, 70°, 80°, 90°, 110° and 120°.Gaussian laser beam by ordinary cylindrical lens, produces the uneven distribution of straight line, and Powell at the top of the prism is complex two-dimensional aspheric surface, through laser will produce a large number of spherical aberration, light path is redistributed, reduce the light of the central region, increase the edge of the light, to form a uniform line, suitable for all kinds of biological medicine, automobile assembly, food processing and machine vision applications. Used for positioning, laser marking machine, processing marking positioning, marking the building target, laser scanning system, measuring equipment. For a variety of machine vision applications; From biomedical to automotive assembly to chocolate chip cookie production; Mobile phone all kinds of online detection, aircraft military applications, ship plant.

Suppliers

Company
Product
Description
Supplier Links
Powell Prism -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Powell Prism
Powell Prism
The Powell lens is a quantum leap forward in line generator performance over the simple cylinder lens. A cylinder lens produces a poorly illuminated line, one limited by the non-uniform, Gaussian laser beam. The Powell lens' rounded roof is in fact a complex two-dimensional aspheric curve that generates a tremendous amount of spherical aberration that redistributes the light along the line; decreasing the light in the central area while increasing the light level at the line's ends. The result is a very uniformly illuminated line used in all manner of machine vision applications; from bio-medical and automobile assembly to chocolate chip cookie production. Description Of Powell Prism Powell prism (also known as laser linear generator lens) is an optical marking prism, which can be optimized for the input of laser beam with the diameter of 0.8mm. Powell optical prism makes the laser beam can be optimized into a straight line with uniform optical density, good stability and good linearity after passing through. Different from the cylindrical lens which produces the characteristics of central hot spot and faded edge gaussian beam, it can eliminate the distribution of central hot spot and faded edge of gaussian beam and form a straight line with uniform energy distribution. The full fan Angle ranges from 1° to 120°. The standard specifications are 5°, 10°, 20°, 30°, 40°, 45°, 50°, 60°, 70°, 80°, 90°, 110° and 120°.Gaussian laser beam by ordinary cylindrical lens, produces the uneven distribution of straight line, and Powell at the top of the prism is complex two-dimensional aspheric surface, through laser will produce a large number of spherical aberration, light path is redistributed, reduce the light of the central region, increase the edge of the light, to form a uniform line, suitable for all kinds of biological medicine, automobile assembly, food processing and machine vision applications. Used for positioning, laser marking machine, processing marking positioning, marking the building target, laser scanning system, measuring equipment. For a variety of machine vision applications; From biomedical to automotive assembly to chocolate chip cookie production; Mobile phone all kinds of online detection, aircraft military applications, ship plant.

The Powell lens is a quantum leap forward in line generator performance over the simple cylinder lens. A cylinder lens produces a poorly illuminated line, one limited by the non-uniform, Gaussian laser beam. The Powell lens' rounded roof is in fact a complex two-dimensional aspheric curve that generates a tremendous amount of spherical aberration that redistributes the light along the line; decreasing the light in the central area while increasing the light level at the line's ends. The result is a very uniformly illuminated line used in all manner of machine vision applications; from bio-medical and automobile assembly to chocolate chip cookie production.

Description Of Powell Prism Powell prism (also known as laser linear generator lens) is an optical marking prism, which can be optimized for the input of laser beam with the diameter of 0.8mm. Powell optical prism makes the laser beam can be optimized into a straight line with uniform optical density, good stability and good linearity after passing through. Different from the cylindrical lens which produces the characteristics of central hot spot and faded edge gaussian beam, it can eliminate the distribution of central hot spot and faded edge of gaussian beam and form a straight line with uniform energy distribution. The full fan Angle ranges from 1° to 120°. The standard specifications are 5°, 10°, 20°, 30°, 40°, 45°, 50°, 60°, 70°, 80°, 90°, 110° and 120°.Gaussian laser beam by ordinary cylindrical lens, produces the uneven distribution of straight line, and Powell at the top of the prism is complex two-dimensional aspheric surface, through laser will produce a large number of spherical aberration, light path is redistributed, reduce the light of the central region, increase the edge of the light, to form a uniform line, suitable for all kinds of biological medicine, automobile assembly, food processing and machine vision applications. Used for positioning, laser marking machine, processing marking positioning, marking the building target, laser scanning system, measuring equipment. For a variety of machine vision applications; From biomedical to automotive assembly to chocolate chip cookie production; Mobile phone all kinds of online detection, aircraft military applications, ship plant.

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Prisms
Product Name Powell Prism
Prism Type Powell
Unlock Full Specs
to access all available technical data

Similar Products

Optical Beamsplitters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/10
View Details
Fresnel Prism - PR 712 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details
Penta Prism, N-BK7, A=B=C=25.4 mm - BPP-25.4 - Newport MKS
Specs
Prism Type Penta
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details