ECOPTIK (CHANGCHUN) LTD Optical Infrared Dome Lens

Description
BRD Optical dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance <±2μm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does not distort. BRD Dome, the optical properties are unique, which produced by the optical technology of optical grinding and polishing. BRD Dome lens mainly are hemisphere, hyper-hemisphere and customized designing. Whether it is visible dome, UV dome or IR dome, BRD Dome has been confirmed in the international market. BRD dome is found in areas such as defense technology, weather monitoring and optical imaging. Specification 1, Substrate: IR material (Fused Silica JGS3, Sapphire) 2, Dimension: 10mm-350mm 3, Thickness: 1mm-10mm 4, Surface Quality: 60/40, 40/20, 20/10 5, Surface fringe: 10(5)-3(0.5) 6, Coating: Antireflection (AR) Coating
Description
BRD Optical dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance <±2μm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does not distort. BRD Dome, the optical properties are unique, which produced by the optical technology of optical grinding and polishing. BRD Dome lens mainly are hemisphere, hyper-hemisphere and customized designing. Whether it is visible dome, UV dome or IR dome, BRD Dome has been confirmed in the international market. BRD dome is found in areas such as defense technology, weather monitoring and optical imaging. Specification 1, Substrate: IR material (Fused Silica JGS3, Sapphire) 2, Dimension: 10mm-350mm 3, Thickness: 1mm-10mm 4, Surface Quality: 60/40, 40/20, 20/10 5, Surface fringe: 10(5)-3(0.5) 6, Coating: Antireflection (AR) Coating

Suppliers

Company
Product
Description
Supplier Links
Optical Infrared Dome Lens -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Optical Infrared Dome Lens
Optical Infrared Dome Lens
BRD Optical dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance <±2μm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does not distort. BRD Dome, the optical properties are unique, which produced by the optical technology of optical grinding and polishing. BRD Dome lens mainly are hemisphere, hyper-hemisphere and customized designing. Whether it is visible dome, UV dome or IR dome, BRD Dome has been confirmed in the international market. BRD dome is found in areas such as defense technology, weather monitoring and optical imaging. Specification 1, Substrate: IR material (Fused Silica JGS3, Sapphire) 2, Dimension: 10mm-350mm 3, Thickness: 1mm-10mm 4, Surface Quality: 60/40, 40/20, 20/10 5, Surface fringe: 10(5)-3(0.5) 6, Coating: Antireflection (AR) Coating

BRD Optical dome lens is composed of two parallel optical surfaces, (A convex surface & A Concave surface). Normally we can control the parallel tolerance <±2μm. A perfect parallel surface, in the imaging, the image does not distort, and in the measurement of light, the light does not distort. BRD Dome, the optical properties are unique, which produced by the optical technology of optical grinding and polishing.

BRD Dome lens mainly are hemisphere, hyper-hemisphere and customized designing. Whether it is visible dome, UV dome or IR dome, BRD Dome has been confirmed in the international market. BRD dome is found in areas such as defense technology, weather monitoring and optical imaging.

Specification

1, Substrate: IR material (Fused Silica JGS3, Sapphire)

2, Dimension: 10mm-350mm

3, Thickness: 1mm-10mm

4, Surface Quality: 60/40, 40/20, 20/10

5, Surface fringe: 10(5)-3(0.5)

6, Coating: Antireflection (AR) Coating

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Lenses
Product Name Optical Infrared Dome Lens
Lens Type Dome
Lens Application Infrared
Diameter / Length 10 to 350 mm (0.3937 to 13.78 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-127-R1292-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 129 mm (5.09 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details