ECOPTIK (CHANGCHUN) LTD Optical Filter

Description
The optical glass filter is an optical device used to select the desired radiation band. One of the common characteristics of filters is that there is no filter to make the image of celestial bodies brighter, because all filters absorb certain wavelengths, which makes the object darker. Its main feature is that the size can be made quite large. Thin film filters generally transmit longer wavelengths and are mostly used as infrared filters. The latter is to form a certain thickness of high refractive index or low refractive index metal-dielectric-met al film or all-dielectric film alternately on a certain substrate by vacuum coating, forming a low-order, multi-stage tandem solid method Brie-Perot interferometer. The choice of film material, thickness and series connection mode is determined by the required center wavelength and transmission bandwidth ?. BRD Optical offers different types of custom optical filters, such as optical comb filters, optical high pass filters, optical low pass filters, colored glass filters, colored glass filters, crystal optics filters, and linear variable filters.
Description
The optical glass filter is an optical device used to select the desired radiation band. One of the common characteristics of filters is that there is no filter to make the image of celestial bodies brighter, because all filters absorb certain wavelengths, which makes the object darker. Its main feature is that the size can be made quite large. Thin film filters generally transmit longer wavelengths and are mostly used as infrared filters. The latter is to form a certain thickness of high refractive index or low refractive index metal-dielectric-met al film or all-dielectric film alternately on a certain substrate by vacuum coating, forming a low-order, multi-stage tandem solid method Brie-Perot interferometer. The choice of film material, thickness and series connection mode is determined by the required center wavelength and transmission bandwidth ?. BRD Optical offers different types of custom optical filters, such as optical comb filters, optical high pass filters, optical low pass filters, colored glass filters, colored glass filters, crystal optics filters, and linear variable filters.

Suppliers

Company
Product
Description
Supplier Links
Optical Filter -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Optical Filter
Optical Filter
The optical glass filter is an optical device used to select the desired radiation band. One of the common characteristics of filters is that there is no filter to make the image of celestial bodies brighter, because all filters absorb certain wavelengths, which makes the object darker. Its main feature is that the size can be made quite large. Thin film filters generally transmit longer wavelengths and are mostly used as infrared filters. The latter is to form a certain thickness of high refractive index or low refractive index metal-dielectric-met al film or all-dielectric film alternately on a certain substrate by vacuum coating, forming a low-order, multi-stage tandem solid method Brie-Perot interferometer. The choice of film material, thickness and series connection mode is determined by the required center wavelength and transmission bandwidth ?. BRD Optical offers different types of custom optical filters, such as optical comb filters, optical high pass filters, optical low pass filters, colored glass filters, colored glass filters, crystal optics filters, and linear variable filters.

The optical glass filter is an optical device used to select the desired radiation band. One of the common characteristics of filters is that there is no filter to make the image of celestial bodies brighter, because all filters absorb certain wavelengths, which makes the object darker. Its main feature is that the size can be made quite large. Thin film filters generally transmit longer wavelengths and are mostly used as infrared filters. The latter is to form a certain thickness of high refractive index or low refractive index metal-dielectric-metal film or all-dielectric film alternately on a certain substrate by vacuum coating, forming a low-order, multi-stage tandem solid method Brie-Perot interferometer. The choice of film material, thickness and series connection mode is determined by the required center wavelength and transmission bandwidth ?. BRD Optical offers different types of custom optical filters, such as optical comb filters, optical high pass filters, optical low pass filters, colored glass filters, colored glass filters, crystal optics filters, and linear variable filters.

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Filters
Product Name Optical Filter
Filter Type Bandpass / Interference Filters (optional feature); Long Pass Filters (optional feature); Neutral Density Filters (optional feature); Narrow Bandpass, Cut Off
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Longpass Filter, Colored Glass, 25.4 mm, 299 nm Cut-on, WG.295 Glass - FSR-WG295 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details