ECOPTIK (CHANGCHUN) LTD Gold (Au) Mirror

Description
BRD Optical provide the round, square and customized shape mirrors with a protected gold coating in various sizes. Protected gold is ideal for use in the IR wavelength range. A protective dielectric overcoat is layered over the gold to help protect it from damage and make cleaning easier. These optics provide >96% average reflectance from 800nm to 20μm. The optical mirror coated with metal (Au, Al, or Ag) over coated with silicon monoxide(SiO2). Metallic coatings have low peak reflectance, mechanical durability and damage threshold, but they have extremely broadband and low cost. They are insensitivity to angle of incident light and polarization.
Description
BRD Optical provide the round, square and customized shape mirrors with a protected gold coating in various sizes. Protected gold is ideal for use in the IR wavelength range. A protective dielectric overcoat is layered over the gold to help protect it from damage and make cleaning easier. These optics provide >96% average reflectance from 800nm to 20μm. The optical mirror coated with metal (Au, Al, or Ag) over coated with silicon monoxide(SiO2). Metallic coatings have low peak reflectance, mechanical durability and damage threshold, but they have extremely broadband and low cost. They are insensitivity to angle of incident light and polarization.

Suppliers

Company
Product
Description
Supplier Links
Gold (Au) Mirror -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Gold (Au) Mirror
Gold (Au) Mirror
BRD Optical provide the round, square and customized shape mirrors with a protected gold coating in various sizes. Protected gold is ideal for use in the IR wavelength range. A protective dielectric overcoat is layered over the gold to help protect it from damage and make cleaning easier. These optics provide >96% average reflectance from 800nm to 20μm. The optical mirror coated with metal (Au, Al, or Ag) over coated with silicon monoxide(SiO2). Metallic coatings have low peak reflectance, mechanical durability and damage threshold, but they have extremely broadband and low cost. They are insensitivity to angle of incident light and polarization.

BRD Optical provide the round, square and customized shape mirrors with a protected gold coating in various sizes. Protected gold is ideal for use in the IR wavelength range. A protective dielectric overcoat is layered over the gold to help protect it from damage and make cleaning easier. These optics provide >96% average reflectance from 800nm to 20μm.

The optical mirror coated with metal (Au, Al, or Ag) over coated with silicon monoxide(SiO2). Metallic coatings have low peak reflectance, mechanical durability and damage threshold, but they have extremely broadband and low cost. They are insensitivity to angle of incident light and polarization.

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Mirrors
Product Name Gold (Au) Mirror
Wavelength Range 800 to 20000 nm (8000 to 200000 Å)
Thickness 1 to 20 mm (0.0394 to 0.7874 inch)
Mirror Shape Round
Mirror Materials BK7 Glass; Fused Silica; Silica
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Square Mirrors - MIRS-127-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
UV Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 250-600 nm - 30D20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details