ECOPTIK (CHANGCHUN) LTD Front Surface Mirror

Description
BRD Optical designs and manufacturers optical mirror with high reflectance, which can double the output power of the laser; it is reflected by the first reflecting surface, the reflected image is not distorted, and there is no ghosting. The mirror with high reflectance can double the output power of the laser; it is reflected by the first reflecting surface, the reflected image is not distorted, and there is no ghosting, which is the reflection of the front surface. If a common mirror is used as the second reflecting surface, not only the reflectance is low, but also the wavelength is not selective, and ghosting is likely to occur. With the coated film mirror, the obtained image is not only high in brightness, but also accurate and unbiased, the picture quality is clearer and the color is more realistic. Front surface mirrors are widely used for optical high fidelity scanning reflection imaging.
Description
BRD Optical designs and manufacturers optical mirror with high reflectance, which can double the output power of the laser; it is reflected by the first reflecting surface, the reflected image is not distorted, and there is no ghosting. The mirror with high reflectance can double the output power of the laser; it is reflected by the first reflecting surface, the reflected image is not distorted, and there is no ghosting, which is the reflection of the front surface. If a common mirror is used as the second reflecting surface, not only the reflectance is low, but also the wavelength is not selective, and ghosting is likely to occur. With the coated film mirror, the obtained image is not only high in brightness, but also accurate and unbiased, the picture quality is clearer and the color is more realistic. Front surface mirrors are widely used for optical high fidelity scanning reflection imaging.

Suppliers

Company
Product
Description
Supplier Links
Front Surface Mirror -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Front Surface Mirror
Front Surface Mirror
BRD Optical designs and manufacturers optical mirror with high reflectance, which can double the output power of the laser; it is reflected by the first reflecting surface, the reflected image is not distorted, and there is no ghosting. The mirror with high reflectance can double the output power of the laser; it is reflected by the first reflecting surface, the reflected image is not distorted, and there is no ghosting, which is the reflection of the front surface. If a common mirror is used as the second reflecting surface, not only the reflectance is low, but also the wavelength is not selective, and ghosting is likely to occur. With the coated film mirror, the obtained image is not only high in brightness, but also accurate and unbiased, the picture quality is clearer and the color is more realistic. Front surface mirrors are widely used for optical high fidelity scanning reflection imaging.

BRD Optical designs and manufacturers optical mirror with high reflectance, which can double the output power of the laser; it is reflected by the first reflecting surface, the reflected image is not distorted, and there is no ghosting.

The mirror with high reflectance can double the output power of the laser; it is reflected by the first reflecting surface, the reflected image is not distorted, and there is no ghosting, which is the reflection of the front surface. If a common mirror is used as the second reflecting surface, not only the reflectance is low, but also the wavelength is not selective, and ghosting is likely to occur. With the coated film mirror, the obtained image is not only high in brightness, but also accurate and unbiased, the picture quality is clearer and the color is more realistic. Front surface mirrors are widely used for optical high fidelity scanning reflection imaging.

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Mirrors
Product Name Front Surface Mirror
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Aluminum Mirror, Economy, Borofloat, 12.7 mm, λ/10, 450-700 nm - 05D620ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details