ECOPTIK (CHANGCHUN) LTD Dielectric Mirror

Description
A dielectric mirror, also known as a Bragg mirror, is a type of mirror composed of multiple thin layers of dielectric material, typically deposited on a substrate of glass or some other optical material. By careful choice of the type and thickness of the dielectric layers, one can design an optical coating with specified reflectivity at different wavelengths of light. Dielectric mirrors are also used to produce ultra-high reflectivity mirrors: values of 99.999% or better over a narrow range of wavelengths can be produced using special techniques. Alternatively, they can be made to reflect a broad spectrum of light, such as the entire visible range or the spectrum of the Ti-sapphire laser. Mirrors of this type are very common in optics experiments, due to improved techniques that allow inexpensive manufacture of high-quality mirrors. Examples of their applications include laser cavity end mirrors, hot and cold mirrors, thin-film beamsplitters, and the coatings on modern mirror shades. Dielectric mirror is an optical mirror made of thin layers of dielectric coating deposited on an optical substrate. We offer dielectric laser mirrors for fixed, narrowband or broadband wavelength applications covering wavelength ranges from UV to IR. Wide selection of round, elliptical or custom shapes as well as flat, spherical, cylindrical surface mirror. BRD Optical provide the Visible broadband dielectric, UV dielectric coating, etc.
Description
A dielectric mirror, also known as a Bragg mirror, is a type of mirror composed of multiple thin layers of dielectric material, typically deposited on a substrate of glass or some other optical material. By careful choice of the type and thickness of the dielectric layers, one can design an optical coating with specified reflectivity at different wavelengths of light. Dielectric mirrors are also used to produce ultra-high reflectivity mirrors: values of 99.999% or better over a narrow range of wavelengths can be produced using special techniques. Alternatively, they can be made to reflect a broad spectrum of light, such as the entire visible range or the spectrum of the Ti-sapphire laser. Mirrors of this type are very common in optics experiments, due to improved techniques that allow inexpensive manufacture of high-quality mirrors. Examples of their applications include laser cavity end mirrors, hot and cold mirrors, thin-film beamsplitters, and the coatings on modern mirror shades. Dielectric mirror is an optical mirror made of thin layers of dielectric coating deposited on an optical substrate. We offer dielectric laser mirrors for fixed, narrowband or broadband wavelength applications covering wavelength ranges from UV to IR. Wide selection of round, elliptical or custom shapes as well as flat, spherical, cylindrical surface mirror. BRD Optical provide the Visible broadband dielectric, UV dielectric coating, etc.

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Dielectric Mirror
Dielectric Mirror
A dielectric mirror, also known as a Bragg mirror, is a type of mirror composed of multiple thin layers of dielectric material, typically deposited on a substrate of glass or some other optical material. By careful choice of the type and thickness of the dielectric layers, one can design an optical coating with specified reflectivity at different wavelengths of light. Dielectric mirrors are also used to produce ultra-high reflectivity mirrors: values of 99.999% or better over a narrow range of wavelengths can be produced using special techniques. Alternatively, they can be made to reflect a broad spectrum of light, such as the entire visible range or the spectrum of the Ti-sapphire laser. Mirrors of this type are very common in optics experiments, due to improved techniques that allow inexpensive manufacture of high-quality mirrors. Examples of their applications include laser cavity end mirrors, hot and cold mirrors, thin-film beamsplitters, and the coatings on modern mirror shades. Dielectric mirror is an optical mirror made of thin layers of dielectric coating deposited on an optical substrate. We offer dielectric laser mirrors for fixed, narrowband or broadband wavelength applications covering wavelength ranges from UV to IR. Wide selection of round, elliptical or custom shapes as well as flat, spherical, cylindrical surface mirror. BRD Optical provide the Visible broadband dielectric, UV dielectric coating, etc.

A dielectric mirror, also known as a Bragg mirror, is a type of mirror composed of multiple thin layers of dielectric material, typically deposited on a substrate of glass or some other optical material. By careful choice of the type and thickness of the dielectric layers, one can design an optical coating with specified reflectivity at different wavelengths of light. Dielectric mirrors are also used to produce ultra-high reflectivity mirrors: values of 99.999% or better over a narrow range of wavelengths can be produced using special techniques. Alternatively, they can be made to reflect a broad spectrum of light, such as the entire visible range or the spectrum of the Ti-sapphire laser. Mirrors of this type are very common in optics experiments, due to improved techniques that allow inexpensive manufacture of high-quality mirrors. Examples of their applications include laser cavity end mirrors, hot and cold mirrors, thin-film beamsplitters, and the coatings on modern mirror shades.

Dielectric mirror is an optical mirror made of thin layers of dielectric coating deposited on an optical substrate. We offer dielectric laser mirrors for fixed, narrowband or broadband wavelength applications covering wavelength ranges from UV to IR. Wide selection of round, elliptical or custom shapes as well as flat, spherical, cylindrical surface mirror.

BRD Optical provide the Visible broadband dielectric, UV dielectric coating, etc.

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Mirrors
Product Name Dielectric Mirror
Mirror Types Flat Mirror; Spherical Mirror; Cylinder, Customized
Thickness 1 to 20 mm (0.0394 to 0.7874 inch)
Mirror Materials BK7 Glass; Fused Silica; Silica
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Parallel Mirrors - MIR-254-060-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Hollow Retroreflector, Broadband, 1.0 in, 2 arc sec, 450-10,000 nm - UBBR1-2S - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 450 to 10000 nm (4500 to 100000 Å)
Mirror Shape Hollow Retroreflector
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details