ECOPTIK (CHANGCHUN) LTD Cube Beamsplitter Prism

Description
Polarization Cube Beamsplitter Polarizing cube beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components, S-polarized light is reflected at a 90° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. High Power Cube Polarization Beamsplitter High power polarization beamsplitter can be fabricated by BRD Optical. Same as the above, it use precision optical contacted technology which makes it has high laser damage threshold. High Damage Threshold>500MV/cm2 Transmission >96% @ Central Wavelength Extinction Ratio>1000:1
Description
Polarization Cube Beamsplitter Polarizing cube beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components, S-polarized light is reflected at a 90° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. High Power Cube Polarization Beamsplitter High power polarization beamsplitter can be fabricated by BRD Optical. Same as the above, it use precision optical contacted technology which makes it has high laser damage threshold. High Damage Threshold>500MV/cm2 Transmission >96% @ Central Wavelength Extinction Ratio>1000:1

Suppliers

Company
Product
Description
Supplier Links
Cube Beamsplitter Prism -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Cube Beamsplitter Prism
Cube Beamsplitter Prism
Polarization Cube Beamsplitter Polarizing cube beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components, S-polarized light is reflected at a 90° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. High Power Cube Polarization Beamsplitter High power polarization beamsplitter can be fabricated by BRD Optical. Same as the above, it use precision optical contacted technology which makes it has high laser damage threshold. High Damage Threshold>500MV/cm2 Transmission >96% @ Central Wavelength Extinction Ratio>1000:1

Polarization Cube Beamsplitter

Polarizing cube beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components, S-polarized light is reflected at a 90° while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms.

High Power Cube Polarization Beamsplitter

High power polarization beamsplitter can be fabricated by BRD Optical. Same as the above, it use precision optical contacted technology which makes it has high laser damage threshold.

High Damage Threshold>500MV/cm2

Transmission >96% @ Central Wavelength

Extinction Ratio>1000:1

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Polarizing Cube Beamsplitters
Product Name Cube Beamsplitter Prism
Polarizer Material BK7; Other Material; ZF Glass
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Beamsplitter Cube and Waveplate -  - CeNing Optics Co., Ltd.
Specs
Side Length 18 to 30 mm (0.7087 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating AR Coating
View Details
Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 12.7 mm, 532 nm - 05BC15PH.3 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Broadband Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband multilayer coating : Ravg<1% per surface
View Details