ECOPTIK (CHANGCHUN) LTD Bandpass Filter

Description
Bandpass filter is a device that passes frequencies within a certain range and rejects (attenuates) frequencies outside that range. As one of the best optical bandpass filter manufacturers, we can provide ideal bandpass filters. Bandpass filters are widely used in wireless transmitters and receivers. The main function of such an optical filter glass in a transmitter is to limit the bandwidth of the output signal to the band allocated for the transmission. This prevents the transmitter from interfering with other stations. In a receiver, a bandpass filter allows signals within a selected range of frequencies to be heard or decoded, while preventing signals at unwanted frequencies from getting through. A bandpass filter also optimizes the signal-to-noise ratio and sensitivity of a receiver. In both transmitting and receiving applications, well-designed bandpass filters, having the optimum bandwidth for the mode and speed of communication being used, maximize the number of signal transmitters that can exist in a system, while minimizing the interference or competition among signals.
Description
Bandpass filter is a device that passes frequencies within a certain range and rejects (attenuates) frequencies outside that range. As one of the best optical bandpass filter manufacturers, we can provide ideal bandpass filters. Bandpass filters are widely used in wireless transmitters and receivers. The main function of such an optical filter glass in a transmitter is to limit the bandwidth of the output signal to the band allocated for the transmission. This prevents the transmitter from interfering with other stations. In a receiver, a bandpass filter allows signals within a selected range of frequencies to be heard or decoded, while preventing signals at unwanted frequencies from getting through. A bandpass filter also optimizes the signal-to-noise ratio and sensitivity of a receiver. In both transmitting and receiving applications, well-designed bandpass filters, having the optimum bandwidth for the mode and speed of communication being used, maximize the number of signal transmitters that can exist in a system, while minimizing the interference or competition among signals.

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Bandpass Filter
Bandpass Filter
Bandpass filter is a device that passes frequencies within a certain range and rejects (attenuates) frequencies outside that range. As one of the best optical bandpass filter manufacturers, we can provide ideal bandpass filters. Bandpass filters are widely used in wireless transmitters and receivers. The main function of such an optical filter glass in a transmitter is to limit the bandwidth of the output signal to the band allocated for the transmission. This prevents the transmitter from interfering with other stations. In a receiver, a bandpass filter allows signals within a selected range of frequencies to be heard or decoded, while preventing signals at unwanted frequencies from getting through. A bandpass filter also optimizes the signal-to-noise ratio and sensitivity of a receiver. In both transmitting and receiving applications, well-designed bandpass filters, having the optimum bandwidth for the mode and speed of communication being used, maximize the number of signal transmitters that can exist in a system, while minimizing the interference or competition among signals.

Bandpass filter is a device that passes frequencies within a certain range and rejects (attenuates) frequencies outside that range. As one of the best optical bandpass filter manufacturers, we can provide ideal bandpass filters. Bandpass filters are widely used in wireless transmitters and receivers. The main function of such an optical filter glass in a transmitter is to limit the bandwidth of the output signal to the band allocated for the transmission. This prevents the transmitter from interfering with other stations. In a receiver, a bandpass filter allows signals within a selected range of frequencies to be heard or decoded, while preventing signals at unwanted frequencies from getting through. A bandpass filter also optimizes the signal-to-noise ratio and sensitivity of a receiver. In both transmitting and receiving applications, well-designed bandpass filters, having the optimum bandwidth for the mode and speed of communication being used, maximize the number of signal transmitters that can exist in a system, while minimizing the interference or competition among signals.

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Filters
Product Name Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.2 OD at 632.8 nm - FBR-ND02 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Optical Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details