ECOPTIK (CHANGCHUN) LTD Achromatic Cemented Cylindrical Lens

Description
A cemented cylindrical lens can minimize chromatic aberration, so it can be used to focus a single direction of a multi-color light beam. Unlike a spherical lens that produces a point focusing spot, a cylindrical lens can produce a linear focusing spot. Our cylindrical achromatic doublets are pre-installed in a Ø1" housing for ease of use. The housing is engraved with the part number, the range of the increased projection film, the focal length, the arrow indicating the direction the lens should face when the quasi-linear light source, and the infinity symbol indicating that the lens has an infinite conjugate ratio. As one of professional optical components companies, BRD Optical can provide various cylindrical lenses. If you have demand, please feel free to contact us. Description Of Achromatic Cemented Cylindrical Lens Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. An Achromatic Lens, which is often designed by either cementing two elements together or mounting the two elements in a housing, creates smaller spot sizes than comparable singlet lenses.
Description
A cemented cylindrical lens can minimize chromatic aberration, so it can be used to focus a single direction of a multi-color light beam. Unlike a spherical lens that produces a point focusing spot, a cylindrical lens can produce a linear focusing spot. Our cylindrical achromatic doublets are pre-installed in a Ø1" housing for ease of use. The housing is engraved with the part number, the range of the increased projection film, the focal length, the arrow indicating the direction the lens should face when the quasi-linear light source, and the infinity symbol indicating that the lens has an infinite conjugate ratio. As one of professional optical components companies, BRD Optical can provide various cylindrical lenses. If you have demand, please feel free to contact us. Description Of Achromatic Cemented Cylindrical Lens Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. An Achromatic Lens, which is often designed by either cementing two elements together or mounting the two elements in a housing, creates smaller spot sizes than comparable singlet lenses.

Suppliers

Company
Product
Description
Supplier Links
Achromatic Cemented Cylindrical Lens -  - ECOPTIK (CHANGCHUN) LTD
Changchun, China
Achromatic Cemented Cylindrical Lens
Achromatic Cemented Cylindrical Lens
A cemented cylindrical lens can minimize chromatic aberration, so it can be used to focus a single direction of a multi-color light beam. Unlike a spherical lens that produces a point focusing spot, a cylindrical lens can produce a linear focusing spot. Our cylindrical achromatic doublets are pre-installed in a Ø1" housing for ease of use. The housing is engraved with the part number, the range of the increased projection film, the focal length, the arrow indicating the direction the lens should face when the quasi-linear light source, and the infinity symbol indicating that the lens has an infinite conjugate ratio. As one of professional optical components companies, BRD Optical can provide various cylindrical lenses. If you have demand, please feel free to contact us. Description Of Achromatic Cemented Cylindrical Lens Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. An Achromatic Lens, which is often designed by either cementing two elements together or mounting the two elements in a housing, creates smaller spot sizes than comparable singlet lenses.

A cemented cylindrical lens can minimize chromatic aberration, so it can be used to focus a single direction of a multi-color light beam. Unlike a spherical lens that produces a point focusing spot, a cylindrical lens can produce a linear focusing spot. Our cylindrical achromatic doublets are pre-installed in a Ø1" housing for ease of use. The housing is engraved with the part number, the range of the increased projection film, the focal length, the arrow indicating the direction the lens should face when the quasi-linear light source, and the infinity symbol indicating that the lens has an infinite conjugate ratio. As one of professional optical components companies, BRD Optical can provide various cylindrical lenses. If you have demand, please feel free to contact us. Description Of Achromatic Cemented Cylindrical Lens Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy, image relay, inspection, or spectroscopy. An Achromatic Lens, which is often designed by either cementing two elements together or mounting the two elements in a housing, creates smaller spot sizes than comparable singlet lenses.

Supplier's Site

Technical Specifications

  ECOPTIK (CHANGCHUN) LTD
Product Category Optical Lenses
Product Name Achromatic Cemented Cylindrical Lens
Lens Type Cylindrical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Achromatic Lenses for NIR - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Infrared; Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Lenses - LPC-127-R129-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature -12.92 mm (-0.5087 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details