Econo Lift Limited Straddle Tilter TRS60

Description
The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back. Tilts hydraulically to 94° Makes parts easily reachable - Prevents back strain - Increases productivity. Power supplies D/C Battery Joy Stick Controlled Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) hand held pendants optional A/C 115/60/1 Hand Held Pendant Options Forks - longer/shorter, higher/lower to 2”, wider / narrower Adjustable Forks - 6”-36” Slip on Platform Tray Attachments Larger Back Plates
Datasheet
Description
The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back. Tilts hydraulically to 94° Makes parts easily reachable - Prevents back strain - Increases productivity. Power supplies D/C Battery Joy Stick Controlled Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) hand held pendants optional A/C 115/60/1 Hand Held Pendant Options Forks - longer/shorter, higher/lower to 2”, wider / narrower Adjustable Forks - 6”-36” Slip on Platform Tray Attachments Larger Back Plates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straddle Tilter - TRS60 - Econo Lift Limited
Mississauga, Ontario, Canada
Straddle Tilter
TRS60
Straddle Tilter TRS60
The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back. Tilts hydraulically to 94° Makes parts easily reachable - Prevents back strain - Increases productivity. Power supplies D/C Battery Joy Stick Controlled Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) hand held pendants optional A/C 115/60/1 Hand Held Pendant Options Forks - longer/shorter, higher/lower to 2”, wider / narrower Adjustable Forks - 6”-36” Slip on Platform Tray Attachments Larger Back Plates

The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back.
Tilts hydraulically to 94°
Makes parts easily reachable
- Prevents back strain
- Increases productivity.
Power supplies
D/C Battery
Joy Stick Controlled
Air/Hydraulic
Foot Pedal
(80 p.s.i., 20 c.f.m. min.)
hand held pendants optional
A/C 115/60/1
Hand Held Pendant
Options

  • Forks - longer/shorter, higher/lower to 2”, wider / narrower
  • Adjustable Forks - 6”-36”
  • Slip on Platform
  • Tray Attachments
  • Larger Back Plates
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number TRS60
Product Name Straddle Tilter
Features Tilting
Tires Solid
Capacity 6000 lbs (2721 kg)
Lift Travel 33 inch (838 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PEWVDL-5024 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - A13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details