Econo Lift Limited Tote Box Tilter TR60

Description
The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back. Tilts hydraulically to 94° Makes parts easily reachable - Prevents back strain - Increases productivity. Power supplies D/C Battery Joy Stick Controlled Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) hand held pendants optional A/C 115/60/1 Hand Held Pendant Options Forks - longer/shorter, higher / lower to 3”, wider / narrower Tray attachment Height of backplate at 90° can be higher or lower
Datasheet
Description
The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back. Tilts hydraulically to 94° Makes parts easily reachable - Prevents back strain - Increases productivity. Power supplies D/C Battery Joy Stick Controlled Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) hand held pendants optional A/C 115/60/1 Hand Held Pendant Options Forks - longer/shorter, higher / lower to 3”, wider / narrower Tray attachment Height of backplate at 90° can be higher or lower
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tote Box Tilter - TR60 - Econo Lift Limited
Mississauga, Ontario, Canada
Tote Box Tilter
TR60
Tote Box Tilter TR60
The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back. Tilts hydraulically to 94° Makes parts easily reachable - Prevents back strain - Increases productivity. Power supplies D/C Battery Joy Stick Controlled Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) hand held pendants optional A/C 115/60/1 Hand Held Pendant Options Forks - longer/shorter, higher / lower to 3”, wider / narrower Tray attachment Height of backplate at 90° can be higher or lower

The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back.
Tilts hydraulically to 94°
Makes parts easily reachable
- Prevents back strain
- Increases productivity.
Power supplies
D/C Battery
Joy Stick Controlled
Air/Hydraulic
Foot Pedal
(80 p.s.i., 20 c.f.m. min.)
hand held pendants optional
A/C 115/60/1
Hand Held Pendant
Options

  • Forks - longer/shorter, higher / lower to 3”, wider / narrower
  • Tray attachment
  • Height of backplate at 90° can be higher or lower
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number TR60
Product Name Tote Box Tilter
Features Tilting
Tires Solid
Capacity 6000 lbs (2721 kg)
Lift Travel 32 inch (813 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Wide Lift Table - PDW-9646 - Advance Lifts, Inc.
Specs
Capacity 9600 lbs (4354 kg)
Lift Travel 46 inch (1168 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - A13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details