Econo Lift Limited Stationary Tilter STR20

Description
Tilt Angle 0-85° Safety Velocity fuse on each cylinder to eliminate tilter from collapsing due to hose failure Hold down tabs (3 points) Lowered Height of Tilter Floor level Power Supplies Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) (hand held pendant optional) A/C 115/60/1 Hand Held or Foot Control (Standard) Options Tilt Angle increases orreduces *Note: Must be bolted into place before using
Datasheet
Description
Tilt Angle 0-85° Safety Velocity fuse on each cylinder to eliminate tilter from collapsing due to hose failure Hold down tabs (3 points) Lowered Height of Tilter Floor level Power Supplies Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) (hand held pendant optional) A/C 115/60/1 Hand Held or Foot Control (Standard) Options Tilt Angle increases orreduces *Note: Must be bolted into place before using
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Tilter - STR20 - Econo Lift Limited
Mississauga, Ontario, Canada
Stationary Tilter
STR20
Stationary Tilter STR20
Tilt Angle 0-85° Safety Velocity fuse on each cylinder to eliminate tilter from collapsing due to hose failure Hold down tabs (3 points) Lowered Height of Tilter Floor level Power Supplies Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) (hand held pendant optional) A/C 115/60/1 Hand Held or Foot Control (Standard) Options Tilt Angle increases orreduces *Note: Must be bolted into place before using

Tilt Angle

  • 0-85°

Safety

  • Velocity fuse on each cylinder to eliminate tilter from collapsing due to hose failure
  • Hold down tabs (3 points)

Lowered Height of Tilter

  • Floor level

Power Supplies
Air/Hydraulic

Foot Pedal
(80 p.s.i., 20 c.f.m. min.)
(hand held pendant
optional)
A/C 115/60/1
Hand Held or Foot
Control (Standard)
Options

  • Tilt Angle increases orreduces

*Note: Must be bolted into place before using

Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number STR20
Product Name Stationary Tilter
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 32 inch (813 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - A23 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details