Econo Lift Limited Ergo Work Positioner SEWP48-20

Description
Lift height 36” / 48” / 60” Lowered height 2” & 3 1/4” (see specs) Safety Velocity fuse on each cylinder Floor lock Power supplies D/C 12 volt battery with joy stick activation and a built in 12 volt charger (standard) A/C 110 volt Hand held pendant (optional) Options Different straddle leg sizes Different fork width and lengths D/C battery powered with hand held pendant Slip-on platforms
Datasheet
Description
Lift height 36” / 48” / 60” Lowered height 2” & 3 1/4” (see specs) Safety Velocity fuse on each cylinder Floor lock Power supplies D/C 12 volt battery with joy stick activation and a built in 12 volt charger (standard) A/C 110 volt Hand held pendant (optional) Options Different straddle leg sizes Different fork width and lengths D/C battery powered with hand held pendant Slip-on platforms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergo Work Positioner - SEWP48-20 - Econo Lift Limited
Mississauga, Ontario, Canada
Ergo Work Positioner
SEWP48-20
Ergo Work Positioner SEWP48-20
Lift height 36” / 48” / 60” Lowered height 2” & 3 1/4” (see specs) Safety Velocity fuse on each cylinder Floor lock Power supplies D/C 12 volt battery with joy stick activation and a built in 12 volt charger (standard) A/C 110 volt Hand held pendant (optional) Options Different straddle leg sizes Different fork width and lengths D/C battery powered with hand held pendant Slip-on platforms

Lift height

  • 36” / 48” / 60”

Lowered height

  • 2” & 3 1/4” (see specs)

Safety

  • Velocity fuse on each cylinder
  • Floor lock

Power supplies
D/C 12 volt battery
with joy stick activation
and a built in 12 volt
charger (standard)
A/C 110 volt
Hand held pendant
(optional)
Options

  • Different straddle leg sizes
  • Different fork width and lengths
  • D/C battery powered with hand held pendant
  • Slip-on platforms
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number SEWP48-20
Product Name Ergo Work Positioner
Tires Solid
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
Width 26 inch (673 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - A45 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details