Econo Lift Limited Powered Tilter PTR60

Description
Tilt Angle 0-94 degrees Drive unit/electrics 24 volt system 2 speeds - for/rev Solenoid controlled Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of tilt feature Brakes Engaged in upper and lower position of the steering column Mechanical brake system Steering 180 degree turning radius Handle held under bracket to side for closer access to container Power supplies D/C Battery 24 Volt Push Button Options Forks-longer/shorter , higher/lower to 3”, wider/narrower Tray attachment to pick parts out from Height of backplate at 90° can be higher/lower
Datasheet
Description
Tilt Angle 0-94 degrees Drive unit/electrics 24 volt system 2 speeds - for/rev Solenoid controlled Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of tilt feature Brakes Engaged in upper and lower position of the steering column Mechanical brake system Steering 180 degree turning radius Handle held under bracket to side for closer access to container Power supplies D/C Battery 24 Volt Push Button Options Forks-longer/shorter , higher/lower to 3”, wider/narrower Tray attachment to pick parts out from Height of backplate at 90° can be higher/lower
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powered Tilter - PTR60 - Econo Lift Limited
Mississauga, Ontario, Canada
Powered Tilter
PTR60
Powered Tilter PTR60
Tilt Angle 0-94 degrees Drive unit/electrics 24 volt system 2 speeds - for/rev Solenoid controlled Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of tilt feature Brakes Engaged in upper and lower position of the steering column Mechanical brake system Steering 180 degree turning radius Handle held under bracket to side for closer access to container Power supplies D/C Battery 24 Volt Push Button Options Forks-longer/shorter , higher/lower to 3”, wider/narrower Tray attachment to pick parts out from Height of backplate at 90° can be higher/lower

Tilt Angle

  • 0-94 degrees

Drive unit/electrics

  • 24 volt system
  • 2 speeds - for/rev
  • Solenoid controlled

Control head

  • Butterfly switches for forward and reverse
  • Push buttons for raising and lowering of tilt feature

Brakes

  • Engaged in upper and lower position of the steering column
  • Mechanical brake system

Steering

  • 180 degree turning radius
  • Handle held under bracket to side for closer access to container

Power supplies

  • D/C Battery 24 Volt Push Button

Options

  • Forks-longer/shorter, higher/lower to 3”, wider/narrower
  • Tray attachment to pick parts out from
  • Height of backplate at 90° can be higher/lower
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number PTR60
Product Name Powered Tilter
Features Tilting
Tires Solid
Capacity 6000 lbs (2721 kg)
Lift Travel 32 inch (813 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details