MGT20 -- MECHANICAL GRAVITY TILTER
Econo Lift Limited
Mechanical Gravity Tilter
MGT20
Description
Tilt Angle
0-30 degrees (standard)
Lowered Height
18”
Power Supplies
Manual
Options
Larger or smaller sizes available
Description
Tilt Angle
0-30 degrees (standard)
Lowered Height
18”
Power Supplies
Manual
Options
Larger or smaller sizes available
Datasheet
Suppliers
Mechanical Gravity Tilter
MGT20
Tilt Angle
0-30 degrees (standard)
Lowered Height
18”
Power Supplies
Manual
Options
Larger or smaller sizes available
Tilt Angle
Lowered Height
Power Supplies
Options
- Larger or smaller sizes available
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
MGT20 |
|
Product Name
|
Mechanical Gravity Tilter |
|
Features
|
Tilting
|
|
Capacity
|
2000 lbs (907 kg)
|
|
Lift Travel
|
0 inch (0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
52911 lbs (23996 kg)
Actuation
Hydraulic
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Capacity
2698 lbs (1223 kg)
Lift Travel
59 inch (1500 mm)
Type
Table
View Details