Lift height
Lowered height
Safety
Power supplies
D/C 12 volt battery
with joy stick activation
and a built in 12 volt
charger (standard)
A/C 110 volt
Hand held pendant
(optional)
Options
| Econo Lift Limited | |
|---|---|
| Product Category | Lifts |
| Product Number | EWP36-10 |
| Product Name | Ergo Work Positioner |
| Tires | Solid |
| Capacity | 1000 lbs (454 kg) |
| Lift Travel | 36 inch (914 mm) |
| Width | 26 inch (673 mm) |