Econo Lift Limited Drive On Platform Lift DO-PL50-40

Description
Vertical travel 28” Safety •Velocity fuse on each cylinder to eliminate collapsing due tohose failure •Hold down tabs on all four corners •Photo eye to interrupt lowering in the event of an obstruction (optional) Lowered height Floor level Beveled edge on platform Power supplies A/C 115/1/60 volt Hand control (std) (foot optional) A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot Control is available Portability Pins to lock platform 3 1/2” off ground so a pallet truck or fork lift can easily move unit to another area Options Platforms wider or longer Higher lift height Galvanized, stainless steel or “Steel-it” epoxy paint available Side Loading Tape Switches Turntable Retaining Bar Safety Photo Eye
Datasheet
Description
Vertical travel 28” Safety •Velocity fuse on each cylinder to eliminate collapsing due tohose failure •Hold down tabs on all four corners •Photo eye to interrupt lowering in the event of an obstruction (optional) Lowered height Floor level Beveled edge on platform Power supplies A/C 115/1/60 volt Hand control (std) (foot optional) A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot Control is available Portability Pins to lock platform 3 1/2” off ground so a pallet truck or fork lift can easily move unit to another area Options Platforms wider or longer Higher lift height Galvanized, stainless steel or “Steel-it” epoxy paint available Side Loading Tape Switches Turntable Retaining Bar Safety Photo Eye
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive On Platform Lift - DO-PL50-40 - Econo Lift Limited
Mississauga, Ontario, Canada
Drive On Platform Lift
DO-PL50-40
Drive On Platform Lift DO-PL50-40
Vertical travel 28” Safety •Velocity fuse on each cylinder to eliminate collapsing due tohose failure •Hold down tabs on all four corners •Photo eye to interrupt lowering in the event of an obstruction (optional) Lowered height Floor level Beveled edge on platform Power supplies A/C 115/1/60 volt Hand control (std) (foot optional) A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot Control is available Portability Pins to lock platform 3 1/2” off ground so a pallet truck or fork lift can easily move unit to another area Options Platforms wider or longer Higher lift height Galvanized, stainless steel or “Steel-it” epoxy paint available Side Loading Tape Switches Turntable Retaining Bar Safety Photo Eye

Vertical travel

  • 28”

Safety

  • •Velocity fuse on each cylinder to eliminate collapsing due tohose failure
  • •Hold down tabs on all four corners
  • •Photo eye to interrupt lowering in the event of an obstruction (optional)

Lowered height

  • Floor level
  • Beveled edge
  • on platform

Power supplies
A/C 115/1/60 volt
Hand control (std)
(foot optional)
A/C 460/575 volt
Three phase motors
(optional)
Air/Hydraulic
Foot Control is available
Portability

  • Pins to lock platform 3 1/2” off ground so a pallet truck or fork lift can easily move unit to another area

Options

  • Platforms wider or longer
  • Higher lift height
  • Galvanized, stainless steel or “Steel-it” epoxy paint available
  • Side Loading
  • Tape Switches
  • Turntable
  • Retaining Bar
  • Safety Photo Eye
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number DO-PL50-40
Product Name Drive On Platform Lift
Features Rotating (optional feature)
Capacity 4000 lbs (1814 kg)
Lift Travel 28 inch (711 mm)
Width 50 inch (1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - A35 - Isotech, Inc.
Specs
Capacity 225 lbs (102 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details