Econo Lift Limited Winch Stacker BWS330P

Description
Manual winch and battery models available Available in adjustable fork and platform models Well designed light weight construction Very maneuverable Suitable for warehouses, retail,manufacturing , offices, any narrow applications, etc... Lift height 59” / 67” Lowered height 5.2” Safety Brake on caster Options Spindle attachment Double spindle Reel rotator "V" cradle Other options available - please consult factory
Datasheet
Description
Manual winch and battery models available Available in adjustable fork and platform models Well designed light weight construction Very maneuverable Suitable for warehouses, retail,manufacturing , offices, any narrow applications, etc... Lift height 59” / 67” Lowered height 5.2” Safety Brake on caster Options Spindle attachment Double spindle Reel rotator "V" cradle Other options available - please consult factory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Winch Stacker - BWS330P - Econo Lift Limited
Mississauga, Ontario, Canada
Winch Stacker
BWS330P
Winch Stacker BWS330P
Manual winch and battery models available Available in adjustable fork and platform models Well designed light weight construction Very maneuverable Suitable for warehouses, retail,manufacturing , offices, any narrow applications, etc... Lift height 59” / 67” Lowered height 5.2” Safety Brake on caster Options Spindle attachment Double spindle Reel rotator "V" cradle Other options available - please consult factory
  • Manual winch and battery models available
  • Available in adjustable fork and platform models
  • Well designed light weight construction
  • Very maneuverable
  • Suitable for warehouses, retail,manufacturing, offices, any narrow applications, etc...

Lift height

  • 59” / 67”

Lowered height

  • 5.2”

Safety

  • Brake on caster

Options

  • Spindle attachment
  • Double spindle
  • Reel rotator
  • "V" cradle

Other options available
- please consult factory

Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number BWS330P
Product Name Winch Stacker
Tires Solid
Capacity 330 lbs (150 kg)
Lift Travel 59 inch (1499 mm)
Width 18 inch (470 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - F23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details