Econo Lift Limited Winch Stacker BWS220P

Description
Manual winch and battery models available Available in adjustable fork and platform models Well designed light weight construction Very maneuverable Suitable for warehouses, retail,manufacturing , offices, any narrow applications, etc... Lift height 59” / 67” Lowered height 5.2” Safety Brake on caster Options Spindle attachment Double spindle Reel rotator "V" cradle Other options available - please consult factory
Datasheet
Description
Manual winch and battery models available Available in adjustable fork and platform models Well designed light weight construction Very maneuverable Suitable for warehouses, retail,manufacturing , offices, any narrow applications, etc... Lift height 59” / 67” Lowered height 5.2” Safety Brake on caster Options Spindle attachment Double spindle Reel rotator "V" cradle Other options available - please consult factory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Winch Stacker - BWS220P - Econo Lift Limited
Mississauga, Ontario, Canada
Winch Stacker
BWS220P
Winch Stacker BWS220P
Manual winch and battery models available Available in adjustable fork and platform models Well designed light weight construction Very maneuverable Suitable for warehouses, retail,manufacturing , offices, any narrow applications, etc... Lift height 59” / 67” Lowered height 5.2” Safety Brake on caster Options Spindle attachment Double spindle Reel rotator "V" cradle Other options available - please consult factory
  • Manual winch and battery models available
  • Available in adjustable fork and platform models
  • Well designed light weight construction
  • Very maneuverable
  • Suitable for warehouses, retail,manufacturing, offices, any narrow applications, etc...

Lift height

  • 59” / 67”

Lowered height

  • 5.2”

Safety

  • Brake on caster

Options

  • Spindle attachment
  • Double spindle
  • Reel rotator
  • "V" cradle

Other options available
- please consult factory

Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number BWS220P
Product Name Winch Stacker
Tires Solid
Capacity 220 lbs (100 kg)
Lift Travel 67 inch (1702 mm)
Width 18 inch (470 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A45 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details