Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
ECLIPTEK CORPORATION
EQRE13A2J-100.000M -- LVDS OUTPUT CLOCK OSCILLATOR, 100MHZ NOM ECLIPTEK
Ecliptek Corporation
Lvds Output Clock Oscillator, 100Mhz Nom Ecliptek
EQRE13A2J-100.000M
Description
LVDS OUTPUT CLOCK OSCILLATOR, 100MHZ NOM
Newark, An Avnet Company
Done
Description
LVDS OUTPUT CLOCK OSCILLATOR, 100MHZ NOM
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Lvds Output Clock Oscillator, 100Mhz Nom Ecliptek
09AK2528
Lvds Output Clock Oscillator, 100Mhz Nom Ecliptek
09AK2528
LVDS OUTPUT CLOCK OSCILLATOR, 100MHZ NOM
LVDS OUTPUT CLOCK OSCILLATOR, 100MHZ NOM
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Oscillators
Product Number
09AK2528
Product Name
Lvds Output Clock Oscillator, 100Mhz Nom Ecliptek
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
TTCM4-4X+
Specs
Package / Form Factor
Disc 22.50mm
View Details
Crane Aerospace & Electronics
Oscillators
8530 Series
Specs
Frequency
6000 to 18000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
4 Pin Oscillator S3
S33305T-25.000-X-R
Specs
Package / Form Factor
Surface Mount; S3
Frequency
25 MHz
Frequency Stability
50 ppm
View Details
Rochester Electronics
Clock/Timing - Programmable Timers and Oscillators
DS1077U-133+
Specs
Package / Form Factor
Surface Mount; Surface Mount
Frequency
0.0162 to 133 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details