Ecliptek Corporation Oscillators - EPH1100TSC-13.560M EPH1100TSC-13.560M

Description
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188530-EPH1100TSC-1 3.560M Termination: Radial Current Rating: 45 mA Number of Contacts: 4 Length: 13.2 mm Frequency: 13.56 MHz Operating Supply Voltage: 5 V Height: 5.6 mm Material: Metal Frequency Stability: 100 ppm Frequency Tolerance: 0.01 % Load Capacitance: 50 pF Number of Pins: 4 Width: 13.2 mm Categories: Oscillators Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Max Duty Cycle: 60 %
Request a Quote
Description
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188530-EPH1100TSC-1 3.560M Termination: Radial Current Rating: 45 mA Number of Contacts: 4 Length: 13.2 mm Frequency: 13.56 MHz Operating Supply Voltage: 5 V Height: 5.6 mm Material: Metal Frequency Stability: 100 ppm Frequency Tolerance: 0.01 % Load Capacitance: 50 pF Number of Pins: 4 Width: 13.2 mm Categories: Oscillators Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Max Duty Cycle: 60 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - EPH1100TSC-13.560M - 1188530-EPH1100TSC-13.560M - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - EPH1100TSC-13.560M
1188530-EPH1100TSC-13.560M
Oscillators - EPH1100TSC-13.560M 1188530-EPH1100TSC-13.560M
Manufacturer: Ecliptek Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188530-EPH1100TSC-1 3.560M Termination: Radial Current Rating: 45 mA Number of Contacts: 4 Length: 13.2 mm Frequency: 13.56 MHz Operating Supply Voltage: 5 V Height: 5.6 mm Material: Metal Frequency Stability: 100 ppm Frequency Tolerance: 0.01 % Load Capacitance: 50 pF Number of Pins: 4 Width: 13.2 mm Categories: Oscillators Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Max Duty Cycle: 60 %

Manufacturer: Ecliptek Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188530-EPH1100TSC-13.560M
Termination: Radial
Current Rating: 45 mA
Number of Contacts: 4
Length: 13.2 mm
Frequency: 13.56 MHz
Operating Supply Voltage: 5 V
Height: 5.6 mm
Material: Metal
Frequency Stability: 100 ppm
Frequency Tolerance: 0.01 %
Load Capacitance: 50 pF
Number of Pins: 4
Width: 13.2 mm
Categories: Oscillators
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
Max Duty Cycle: 60 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1188530-EPH1100TSC-13.560M
Product Name Oscillators - EPH1100TSC-13.560M
Package / Form Factor DIP
Features / Standards RoHS
Frequency 13.56 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Crystal Oscillators - 8150440 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details