Ecliptek Corporation Crystals, Oscillators, Resonators - Oscillators EMRA56M2H-4.000M

Description
Win Source Part Number: 1337047-EMRA56M2H-4. 000M Category: Crystals, Oscillators, Resonators - Oscillators Series: EMRA56 Type: XO (Standard) Package: Bulk Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 1,000 Frequency: 4 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±20ppm Current - Supply (Max): 5mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Ecliptek Product Status: Obsolete Current - Supply (Disable) (Max): 5µA
Request a Quote Datasheet
Description
Win Source Part Number: 1337047-EMRA56M2H-4. 000M Category: Crystals, Oscillators, Resonators - Oscillators Series: EMRA56 Type: XO (Standard) Package: Bulk Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 1,000 Frequency: 4 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±20ppm Current - Supply (Max): 5mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Ecliptek Product Status: Obsolete Current - Supply (Disable) (Max): 5µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1337047-EMRA56M2H-4.000M - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1337047-EMRA56M2H-4.000M
Crystals, Oscillators, Resonators - Oscillators 1337047-EMRA56M2H-4.000M
Win Source Part Number: 1337047-EMRA56M2H-4. 000M Category: Crystals, Oscillators, Resonators - Oscillators Series: EMRA56 Type: XO (Standard) Package: Bulk Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 1,000 Frequency: 4 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±20ppm Current - Supply (Max): 5mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Ecliptek Product Status: Obsolete Current - Supply (Disable) (Max): 5µA

Win Source Part Number: 1337047-EMRA56M2H-4.000M
Category: Crystals, Oscillators, Resonators - Oscillators
Series: EMRA56
Type: XO (Standard)
Package: Bulk
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 1,000
Frequency: 4 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 5mA
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Ecliptek
Product Status: Obsolete
Current - Supply (Disable) (Max): 5µA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1337047-EMRA56M2H-4.000M
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X0147FLXIT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-7050-10.000-BN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers