24MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Ecliptek EC3645TS-24.000M TR Oscillator
Ecliptek EC3645TS-24.000M TR Oscillator
Ecliptek EC3645TS-24.000M TR Oscillator
OSCILLATOR, 24MHZ, LVCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES
OSC XO 24MHZ 3.3V CMOS SMD
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 2773-EC3645TS-24.000MTR-ND | 2192049 | 88AH6241 | EC3645TS-24.000M TR |
| Product Name | Oscillators | Crystal Oscillators | Oscillator, 24Mhz, Lvcmos, 5Mm X 3.2Mm Rohs Compliant Ecliptek | Oscillators |
| Oscillator Type | XO | XO; XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount | |
| Frequency Stability | 50 ppm | 45 ppm | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |